Essentra Components Heat-Shrink Tubing, 3 Essentra Components 495941

Description
HEAT-SHRINK TUBING, 3:1, 39MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 3:1, 39MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 3 Essentra Components - 85AH9100 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 3 Essentra Components
85AH9100
Heat-Shrink Tubing, 3 Essentra Components 85AH9100
HEAT-SHRINK TUBING, 3:1, 39MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 3:1, 39MM, BLUE; Shrink Ratio:3:1; I.D. Supplied - Imperial:1.535"; I.D. Supplied - Metric:39mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:13mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9100
Product Name Heat-Shrink Tubing, 3 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - VMPAC-ZAH-36 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details