Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495767

Description
HEAT-SHRINK TUBING, 2:1, 38.1MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 38.1MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9045 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9045
Heat-Shrink Tubing, 2 Essentra Components 85AH9045
HEAT-SHRINK TUBING, 2:1, 38.1MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 38.1MM, BLUE; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9045
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details