RS Components, Ltd. Cable Sleeves 1893172

Description
PVC insulating tubing, black, 5.3±0.30mm
Request a Quote
Description
PVC insulating tubing, black, 5.3±0.30mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 1893172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
1893172
Cable Sleeves 1893172
PVC insulating tubing, black, 5.3±0.30mm

PVC insulating tubing, black, 5.3±0.30mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 1893172
Product Name Cable Sleeves
Sleeving Mesh / Braided Sleeving
Unlock Full Specs
to access all available technical data

Similar Products

Cable Spiral Wrapping - 2044426 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
View Details
Cable Sleeves - 1797019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.5512 to 1.06 inch (14 to 27 mm)
Length 394 inch (10000 mm)
View Details
Heat Shrink Tubing - 137448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3740 inch (9.5 mm)
View Details
Heat Shrink Tubing - 137415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details