Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495721

Description
HEAT-SHRINK TUBING, 2:1, 38.1MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 38.1MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9033 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9033
Heat-Shrink Tubing, 2 Essentra Components 85AH9033
HEAT-SHRINK TUBING, 2:1, 38.1MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 38.1MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.5"; I.D. Supplied - Metric:38.1mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Metric:19mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9033
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Sleeve - NPFC-S-2G12-F - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details