Essentra Components Heat-Shrink Tubing, 2 Essentra Components 495713

Description
HEAT-SHRINK TUBING, 2:1, 4.8MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.094"RoHS Compliant: Yes
Description
HEAT-SHRINK TUBING, 2:1, 4.8MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.094"RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat-Shrink Tubing, 2 Essentra Components - 85AH9025 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Essentra Components
85AH9025
Heat-Shrink Tubing, 2 Essentra Components 85AH9025
HEAT-SHRINK TUBING, 2:1, 4.8MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.094"RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 4.8MM, RED; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.189"; I.D. Supplied - Metric:4.8mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:246ft; Length - Metric:75m; I.D. Recovered Max - Imperial:0.094"RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 85AH9025
Product Name Heat-Shrink Tubing, 2 Essentra Components
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-60-11-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details