Essentra Components Grommet, Pe/tpe, 16Mm, Grey; Grommet Type Essentra Components 494632

Description
GROMMET, PE/TPE, 16MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:9mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:2mm RoHS Compliant: Yes
Description
GROMMET, PE/TPE, 16MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:9mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Pe/tpe, 16Mm, Grey; Grommet Type Essentra Components - 66AJ5386 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Pe/tpe, 16Mm, Grey; Grommet Type Essentra Components
66AJ5386
Grommet, Pe/tpe, 16Mm, Grey; Grommet Type Essentra Components 66AJ5386
GROMMET, PE/TPE, 16MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:9mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:2mm RoHS Compliant: Yes

GROMMET, PE/TPE, 16MM, GREY; Grommet Type:Closed / Holeplug; Cable Diameter Min:1mm; Cable Diameter Max:9mm; Grommet Material:PE (Polyethylene), TPE (Thermoplastic Elastomer); Mounting Hole Dia:16mm; Panel Thickness Max:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5386
Product Name Grommet, Pe/tpe, 16Mm, Grey; Grommet Type Essentra Components
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (SATIN NICKEL) - LS-50S-S-SN - LS-50S-S-SN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details