Essentra Components Feet, Square, Pu, 5.7Mm, Clear; Bumper / Feet Mounting Essentra Components 462164

Description
FEET, SQUARE, PU, 5.7MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, PU, 5.7MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Pu, 5.7Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8500 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Pu, 5.7Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8500
Feet, Square, Pu, 5.7Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8500
FEET, SQUARE, PU, 5.7MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

FEET, SQUARE, PU, 5.7MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8500
Product Name Feet, Square, Pu, 5.7Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1609-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-3.5M3-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 1213831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1890 inch (4.8 mm)
View Details