Essentra Components Feet, Dome, Pu, 9.5Mm, Clear; Bumper / Feet Mounting Essentra Components 461234

Description
FEET, DOME, PU, 9.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet
Description
FEET, DOME, PU, 9.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 9.5Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8496 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 9.5Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8496
Feet, Dome, Pu, 9.5Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8496
FEET, DOME, PU, 9.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

FEET, DOME, PU, 9.5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:9.5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8496
Product Name Feet, Dome, Pu, 9.5Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-032-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details