Essentra Components Board Spacers, Standoffs 36832MF037

Description
"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36832MF037-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36832MF037-ND
Board Spacers, Standoffs 145-36832MF037-ND
"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 19.06Mm; Standoff Material Essentra Components - 28AH1392 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 19.06Mm; Standoff Material Essentra Components
28AH1392
Standoff, Hex Male-Female, 19.06Mm; Standoff Material Essentra Components 28AH1392
STANDOFF, HEX MALE-FEMALE, 19.06MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:19.06mm; External Width:9.53mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 19.06MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Hex Male-Female; Body Length:9.53mm; Overall Length:19.06mm; External Width:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36832MF037-ND 28AH1392
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 19.06Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details