Essentra Components Board Spacers, Standoffs 36632MF050

Description
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36632MF050-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36632MF050-ND
Board Spacers, Standoffs 145-36632MF050-ND
"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Essentra Components - 28AH1387 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Essentra Components
28AH1387
Standoff, Hex Male-Female, 19.05Mm; Standoff Material Essentra Components 28AH1387
STANDOFF, HEX MALE-FEMALE, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36632MF050-ND 28AH1387
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 19.05Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details