Essentra Components Board Spacers, Standoffs 36440MF100

Description
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36440MF100-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36440MF100-ND
Board Spacers, Standoffs 145-36440MF100-ND
"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

"Hex Standoff Threaded #4-40 Nylon 1.000"" (25.40mm) 1"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 30.16Mm; Standoff Material Essentra Components - 28AH1384 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 30.16Mm; Standoff Material Essentra Components
28AH1384
Standoff, Hex Male-Female, 30.16Mm; Standoff Material Essentra Components 28AH1384
STANDOFF, HEX MALE-FEMALE, 30.16MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 30.16MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.16mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36440MF100-ND 28AH1384
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 30.16Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2699032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details