Essentra Components Board Spacers, Standoffs 36440MF087

Description
"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36440MF087-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36440MF087-ND
Board Spacers, Standoffs 145-36440MF087-ND
"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 26.98Mm; Standoff Material Essentra Components - 28AH1383 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 26.98Mm; Standoff Material Essentra Components
28AH1383
Standoff, Hex Male-Female, 26.98Mm; Standoff Material Essentra Components 28AH1383
STANDOFF, HEX MALE-FEMALE, 26.98MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:22.22mm; Overall Length:26.98mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 26.98MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:22.22mm; Overall Length:26.98mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36440MF087-ND 28AH1383
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 26.98Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers