Essentra Components Board Spacers, Standoffs 36440MF062

Description
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36440MF062-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36440MF062-ND
Board Spacers, Standoffs 145-36440MF062-ND
"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 20.64Mm; Standoff Material Essentra Components - 28AH1381 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 20.64Mm; Standoff Material Essentra Components
28AH1381
Standoff, Hex Male-Female, 20.64Mm; Standoff Material Essentra Components 28AH1381
STANDOFF, HEX MALE-FEMALE, 20.64MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:20.64mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 20.64MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:15.88mm; Overall Length:20.64mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36440MF062-ND 28AH1381
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 20.64Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details