Essentra Components Board Spacers, Standoffs 36440MF050

Description
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-36440MF050-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-36440MF050-ND
Board Spacers, Standoffs 145-36440MF050-ND
"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Standoff, Hex Male-Female, 17.46Mm; Standoff Material Essentra Components - 28AH1380 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Male-Female, 17.46Mm; Standoff Material Essentra Components
28AH1380
Standoff, Hex Male-Female, 17.46Mm; Standoff Material Essentra Components 28AH1380
STANDOFF, HEX MALE-FEMALE, 17.46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.46mm; External Width:4.76mm RoHS Compliant: Yes

STANDOFF, HEX MALE-FEMALE, 17.46MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40 UNC; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.46mm; External Width:4.76mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-36440MF050-ND 28AH1380
Product Name Board Spacers, Standoffs Standoff, Hex Male-Female, 17.46Mm; Standoff Material Essentra Components
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Extension Bolt - BJ610 - 611 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Steel
View Details