Essentra Components Board Spacers, Standoffs 35HSP013

Description
"Hex Standoff Unthreaded #8 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Hex Standoff Unthreaded #8 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-35HSP013-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-35HSP013-ND
Board Spacers, Standoffs 145-35HSP013-ND
"Hex Standoff Unthreaded #8 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Hex Standoff Unthreaded #8 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Pcb Mounting, Nylon, 6.35Mm X 12.7Mm; Pcb Support Type Essentra Components - 28AH1377 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 6.35Mm X 12.7Mm; Pcb Support Type Essentra Components
28AH1377
Pcb Mounting, Nylon, 6.35Mm X 12.7Mm; Pcb Support Type Essentra Components 28AH1377
PCB MOUNTING, NYLON, 6.35MM X 12.7MM; PCB SUPPORT TYPE:-; PCB SUPPORT MATERIAL:-; HEIGHT:-; EXTERNAL WIDTH:-; PRODUCT RANGE:-; BORE SIZE:3.56MM; OVERALL LENGTH:12.7MM; THREAD SIZE - IMPERIAL:#8 ROHS COMPLIANT: YES

PCB MOUNTING, NYLON, 6.35MM X 12.7MM; PCB SUPPORT TYPE:-; PCB SUPPORT MATERIAL:-; HEIGHT:-; EXTERNAL WIDTH:-; PRODUCT RANGE:-; BORE SIZE:3.56MM; OVERALL LENGTH:12.7MM; THREAD SIZE - IMPERIAL:#8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-35HSP013-ND 28AH1377
Product Name Board Spacers, Standoffs Pcb Mounting, Nylon, 6.35Mm X 12.7Mm; Pcb Support Type Essentra Components
Type & Shape Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Stainless Steel Standoffs - BSO4-M3.5-14 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details