Essentra Components Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components 32435

Description
FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8495 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8495
Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8495
FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8495
Product Name Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Spacers - 2240405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details