Essentra Components Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components 32433

Description
FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet
Description
FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8493 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8493
Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8493
FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

FEET, CYLINDRICAL, PU, 3.5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:3.5mm; Bumper / Feet Style:Cylindrical; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8493
Product Name Feet, Cylindrical, Pu, 3.5Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers