Essentra Components Feet, Dome, Pu, 5Mm, Black; Bumper / Feet Mounting Essentra Components 32430

Description
FEET, DOME, PU, 5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FEET, DOME, PU, 5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 5Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8491 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 5Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8491
Feet, Dome, Pu, 5Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8491
FEET, DOME, PU, 5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FEET, DOME, PU, 5MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8491
Product Name Feet, Dome, Pu, 5Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 134997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
25mm Long, 5mm Dia. Steel Spring Post - S7270YM5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details