Essentra Components Feet, Dome, Pu, 5Mm, Clear; Bumper / Feet Mounting Essentra Components 32429

Description
FEET, DOME, PU, 5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FEET, DOME, PU, 5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 5Mm, Clear; Bumper / Feet Mounting Essentra Components - 83AH8490 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 5Mm, Clear; Bumper / Feet Mounting Essentra Components
83AH8490
Feet, Dome, Pu, 5Mm, Clear; Bumper / Feet Mounting Essentra Components 83AH8490
FEET, DOME, PU, 5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FEET, DOME, PU, 5MM, CLEAR; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5mm; Bumper / Feet Style:Dome; Bumper / Feet Color:Transparent; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8490
Product Name Feet, Dome, Pu, 5Mm, Clear; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details