Essentra Components Feet, Square, Pu, 5.7Mm, Black; Bumper / Feet Mounting Essentra Components 32427

Description
FEET, SQUARE, PU, 5.7MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
FEET, SQUARE, PU, 5.7MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Square, Pu, 5.7Mm, Black; Bumper / Feet Mounting Essentra Components - 83AH8489 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Square, Pu, 5.7Mm, Black; Bumper / Feet Mounting Essentra Components
83AH8489
Feet, Square, Pu, 5.7Mm, Black; Bumper / Feet Mounting Essentra Components 83AH8489
FEET, SQUARE, PU, 5.7MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FEET, SQUARE, PU, 5.7MM, BLACK; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:PU (Polyurethane); Height:5.7mm; Bumper / Feet Style:Square; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 83AH8489
Product Name Feet, Square, Pu, 5.7Mm, Black; Bumper / Feet Mounting Essentra Components
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1899 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-6 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details