Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCREWS
ESSENTRA COMPONENTS
31050200B --
Essentra Components
31050200B
Description
SHOULDER SCREW, HEX SOCKET, 3/8-
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SHOULDER SCREW, HEX SOCKET, 3/8-
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
145-31050200B-ND
145-31050200B-ND
SHOULDER SCREW, HEX SOCKET, 3/8-
SHOULDER SCREW, HEX SOCKET, 3/8-
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Screws
Product Number
145-31050200B-ND
Unlock Full Specs
to access all available technical data
Similar Products
APM Hexseal Corp.
Machine Screw
R10-32X1/2 2701
Specs
Screw Type
Machine Screw
Head Type
Pan Head
Standard Drives
Philips / Frearson
View Details
Southco
Fast Lead Screw, Medium Size, Wing, 0.6mm Max. Outer Panel, Steel, Zinc Plate, Bright chromate, plus sealer
12-12-102-11
Specs
Material
Steel
Length
0.4843 inch (12.3 mm)
View Details
RS Components, Ltd.
Machine Screws
1583758
Specs
Screw Type
Machine Screw
Head Type
Other; Countersunk
Standard Drives
Posidriv®; Pozidriv
View Details
Newport MKS
M6 x 1.0 Cap Screw, 35 mm Long, Qty 25
SH6MS35
Specs
Screw Type
Cap Screw
Metric
M6
View Details