Essentra Components Bushings, Grommets 23MP33-10

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP33-10-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP33-10-ND
Bushings, Grommets 145-23MP33-10-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components - 66AJ5348 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
66AJ5348
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components 66AJ5348
GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP33-10-ND 66AJ5348
Product Name Bushings, Grommets Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details