Essentra Components Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components 23MP08P20

Description
GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:13.5mm; Cable Diameter Max:15.2mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes
Description
GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:13.5mm; Cable Diameter Max:15.2mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components - 66AJ5343 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
66AJ5343
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components 66AJ5343
GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:13.5mm; Cable Diameter Max:15.2mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:13.5mm; Cable Diameter Max:15.2mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5343
Product Name Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8740 inch (22.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-18/GB - CHC-18/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details