Essentra Components Bushings, Grommets 23MP07K20

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP07K20-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP07K20-ND
Bushings, Grommets 145-23MP07K20-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components - 66AJ5338 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
66AJ5338
Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components 66AJ5338
GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:8.3mm; Cable Diameter Max:9.1mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON, 22.2MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:8.3mm; Cable Diameter Max:9.1mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:22.2mm; Panel Thickness Max:3.2mm; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP07K20-ND 66AJ5338
Product Name Bushings, Grommets Grommet, Nylon, 22.2Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details