Essentra Components Bushings, Grommets 23MP04L40

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP04L40-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP04L40-ND
Bushings, Grommets 145-23MP04L40-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ5322 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
66AJ5322
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components 66AJ5322
GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.9mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:3.9mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP04L40-ND 66AJ5322
Product Name Bushings, Grommets Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details