Essentra Components Bushings, Grommets 23MP04J40

Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet
Description
Variable Size Bushing, Strain Relief Variable Size Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-23MP04J40-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-23MP04J40-ND
Bushings, Grommets 145-23MP04J40-ND
Variable Size Bushing, Strain Relief Variable Size Black

Variable Size Bushing, Strain Relief Variable Size Black

Buy Now Datasheet
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components - 66AJ5315 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
66AJ5315
Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components 66AJ5315
GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:0.8mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON, 12.7MM, BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:12.7mm; Panel Thickness Max:0.8mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-23MP04J40-ND 66AJ5315
Product Name Bushings, Grommets Grommet, Nylon, 12.7Mm, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA), Nylon Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 217.405 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET GREY - S165-76/G - S165-76/G - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details