Essentra Components Grommet, Nylon 6, 4, White; Grommet Type Essentra Components 22MP40055W

Description
GROMMET, NYLON 6, 4", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.46"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:4"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 4", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.46"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:4"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 4, White; Grommet Type Essentra Components - 66AJ5209 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 4, White; Grommet Type Essentra Components
66AJ5209
Grommet, Nylon 6, 4, White; Grommet Type Essentra Components 66AJ5209
GROMMET, NYLON 6, 4", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.46"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:4"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 4", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:3.46"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:4"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5209
Product Name Grommet, Nylon 6, 4, White; Grommet Type Essentra Components
Outside Diameter 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH66-IV - APD-KH66-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.3125 inch (7.94 mm)
Material Plastic
View Details