Essentra Components Bushings, Grommets 22MP35047

Description
"Circular - 3.500"" (88.90mm) Bushing 2.940"" (74.68mm) Black"
Request a Quote Datasheet
Description
"Circular - 3.500"" (88.90mm) Bushing 2.940"" (74.68mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP35047-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP35047-ND
Bushings, Grommets 145-22MP35047-ND
"Circular - 3.500"" (88.90mm) Bushing 2.940"" (74.68mm) Black"

"Circular - 3.500"" (88.90mm) Bushing 2.940"" (74.68mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 3.5, Black; Grommet Type Essentra Components - 66AJ5206 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 3.5, Black; Grommet Type Essentra Components
66AJ5206
Grommet, Nylon 6, 3.5, Black; Grommet Type Essentra Components 66AJ5206
GROMMET, NYLON 6, 3.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.94"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.5"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 3.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:2.94"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:3.5"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP35047-ND 66AJ5206
Product Name Bushings, Grommets Grommet, Nylon 6, 3.5, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 5-23/64
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details