Essentra Components Grommet, Nylon 6, 2.25, White; Grommet Type Essentra Components 22MP22529W

Description
GROMMET, NYLON 6, 2.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 2.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 2.25, White; Grommet Type Essentra Components - 66AJ5199 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 2.25, White; Grommet Type Essentra Components
66AJ5199
Grommet, Nylon 6, 2.25, White; Grommet Type Essentra Components 66AJ5199
GROMMET, NYLON 6, 2.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 2.25", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5199
Product Name Grommet, Nylon 6, 2.25, White; Grommet Type Essentra Components
Outside Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-7-11 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH011-MR - AN-LH011-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 4.19 inch (106 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details