Essentra Components Grommet, Nylon 6, 2.25, Black; Grommet Type Essentra Components 22MP22529

Description
GROMMET, NYLON 6, 2.25", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 2.25", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 2.25, Black; Grommet Type Essentra Components - 66AJ5198 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 2.25, Black; Grommet Type Essentra Components
66AJ5198
Grommet, Nylon 6, 2.25, Black; Grommet Type Essentra Components 66AJ5198
GROMMET, NYLON 6, 2.25", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 2.25", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.86"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2.25"; Panel Thickness Max:0.25"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5198
Product Name Grommet, Nylon 6, 2.25, Black; Grommet Type Essentra Components
Outside Diameter 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH170-IV - APD-KH170-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details