Essentra Components Bushings, Grommets 22MP20026

Description
"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"
Request a Quote Datasheet
Description
"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP20026-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP20026-ND
Bushings, Grommets 145-22MP20026-ND
"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"

"Circular - 2.000"" (50.80mm) Bushing 1.625"" (41.28mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 2, Black; Grommet Type Essentra Components - 66AJ5196 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 2, Black; Grommet Type Essentra Components
66AJ5196
Grommet, Nylon 6, 2, Black; Grommet Type Essentra Components 66AJ5196
GROMMET, NYLON 6, 2", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 2", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.625"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:2"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP20026-ND 66AJ5196
Product Name Bushings, Grommets Grommet, Nylon 6, 2, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-WT - LS50F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details