Essentra Components Bushings, Grommets 22MP15017

Description
"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC6361-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC6361-ND
Bushings, Grommets RPC6361-ND
"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"

"Circular - 1.500"" (38.10mm) Bushing 1.062"" (26.97mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components - 66AJ5188 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components
66AJ5188
Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components 66AJ5188
GROMMET, NYLON 6, 1.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.062"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.5"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:1.062"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.5"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC6361-ND 66AJ5188
Product Name Bushings, Grommets Grommet, Nylon 6, 1.5, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-7 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details