Essentra Components Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components 22MP10914

Description
GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components - 66AJ5179 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components
66AJ5179
Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components 66AJ5179
GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 1.093", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5179
Product Name Grommet, Nylon 6, 1.093, Black; Grommet Type Essentra Components
Outside Diameter 1.09 inch (27.76 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 112.584 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 2-13/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details