Essentra Components Bushings, Grommets 22MP05005

Description
"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7246-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7246-ND
Bushings, Grommets RPC7246-ND
"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"

"Circular - 0.500"" (12.70mm) Bushing 0.312"" (7.92mm) Black"

Buy Now Datasheet
Grommet, Nylon 6, 0.5, Black; Grommet Type Essentra Components - 66AJ5136 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.5, Black; Grommet Type Essentra Components
66AJ5136
Grommet, Nylon 6, 0.5, Black; Grommet Type Essentra Components 66AJ5136
GROMMET, NYLON 6, 0.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.5", BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.312"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7246-ND 66AJ5136
Product Name Bushings, Grommets Grommet, Nylon 6, 0.5, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details