Essentra Components Bushings, Grommets 22MP01030W

Description
"Circular - 0.500"" (12.70mm) Bushing 0.375"" (9.52mm) White"
Request a Quote Datasheet
Description
"Circular - 0.500"" (12.70mm) Bushing 0.375"" (9.52mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22MP01030W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22MP01030W-ND
Bushings, Grommets 145-22MP01030W-ND
"Circular - 0.500"" (12.70mm) Bushing 0.375"" (9.52mm) White"

"Circular - 0.500"" (12.70mm) Bushing 0.375"" (9.52mm) White"

Buy Now Datasheet
Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components - 66AJ5110 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components
66AJ5110
Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components 66AJ5110
GROMMET, NYLON 6, 0.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

GROMMET, NYLON 6, 0.5", WHITE; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:0.375"; Grommet Material:Nylon 6 (Polyamide 6); Mounting Hole Dia:0.5"; Panel Thickness Max:0.062"; Grommet Colour:White; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22MP01030W-ND 66AJ5110
Product Name Bushings, Grommets Grommet, Nylon 6, 0.5, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
CABLE GROMMET - V2000/BE - V2000/BE - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details