Essentra Components Bushings, Grommets 22AF1250

Description
"Circular - 1.250"" (31.75mm) Bushing 0.875"" (22.22mm) Black"
Request a Quote Datasheet
Description
"Circular - 1.250"" (31.75mm) Bushing 0.875"" (22.22mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22AF1250-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22AF1250-ND
Bushings, Grommets 145-22AF1250-ND
"Circular - 1.250"" (31.75mm) Bushing 0.875"" (22.22mm) Black"

"Circular - 1.250"" (31.75mm) Bushing 0.875"" (22.22mm) Black"

Buy Now Datasheet
Grommet, Nylon, 1.25, Black; Grommet Type Essentra Components - 66AJ5044 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon, 1.25, Black; Grommet Type Essentra Components
66AJ5044
Grommet, Nylon, 1.25, Black; Grommet Type Essentra Components 66AJ5044
GROMMET, NYLON, 1.25", BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

GROMMET, NYLON, 1.25", BLACK; Grommet Type:Strain Relief; Cable Diameter Min:-; Cable Diameter Max:0.875"; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:1.25"; Panel Thickness Max:0.125"; Grommet Colour:Black; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22AF1250-ND 66AJ5044
Product Name Bushings, Grommets Grommet, Nylon, 1.25, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 18.596 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S60/BLK - S60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details