Essentra Components Bushings, Grommets 22AF1093W

Description
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) White"
Request a Quote Datasheet
Description
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 145-22AF1093W-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
145-22AF1093W-ND
Bushings, Grommets 145-22AF1093W-ND
"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) White"

"Circular - 1.093"" (27.76mm) Bushing 0.812"" (20.62mm) White"

Buy Now Datasheet
Grommet, Nylon 6.6, 1.093, White; Grommet Type Essentra Components - 66AJ5043 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 1.093, White; Grommet Type Essentra Components
66AJ5043
Grommet, Nylon 6.6, 1.093, White; Grommet Type Essentra Components 66AJ5043
GROMMET, NYLON 6.6, 1.093", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.811"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.126"; Grommet Colour:White RoHS Compliant: Yes

GROMMET, NYLON 6.6, 1.093", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.811"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:1.093"; Panel Thickness Max:0.126"; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 145-22AF1093W-ND 66AJ5043
Product Name Bushings, Grommets Grommet, Nylon 6.6, 1.093, White; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-11-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6875 inch (17.46 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details