Essentra Components Bushings, Grommets 22AF0875

Description
"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7254-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7254-ND
Bushings, Grommets RPC7254-ND
"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) Black"

"Circular - 0.875"" (22.22mm) Bushing 0.562"" (14.27mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 0.875, Black; Grommet Type Essentra Components - 86AH1402 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.875, Black; Grommet Type Essentra Components
86AH1402
Grommet, Nylon 6.6, 0.875, Black; Grommet Type Essentra Components 86AH1402
GROMMET, NYLON 6.6, 0.875", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.875", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.562"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.875"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7254-ND 86AH1402
Product Name Bushings, Grommets Grommet, Nylon 6.6, 0.875, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-44 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm33) - B02130P4 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details