Essentra Components Grommet, Nylon 6.6, 0.75, White; Grommet Type Essentra Components 22AF0750W

Description
GROMMET, NYLON 6.6, 0.75", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes
Description
GROMMET, NYLON 6.6, 0.75", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Nylon 6.6, 0.75, White; Grommet Type Essentra Components - 66AJ5036 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.75, White; Grommet Type Essentra Components
66AJ5036
Grommet, Nylon 6.6, 0.75, White; Grommet Type Essentra Components 66AJ5036
GROMMET, NYLON 6.6, 0.75", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.75", WHITE; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5036
Product Name Grommet, Nylon 6.6, 0.75, White; Grommet Type Essentra Components
Outside Diameter 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (ANTIQUE BRASS) - CHC-S26DB - CHC-S26DB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details