Essentra Components Bushings, Grommets 22AF0750

Description
"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet
Description
"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - RPC7256-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
RPC7256-ND
Bushings, Grommets RPC7256-ND
"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"

"Circular - 0.750"" (19.05mm) Bushing 0.500"" (12.70mm) Black"

Buy Now Datasheet
Grommet, Nylon 6.6, 0.75, Black; Grommet Type Essentra Components - 66AJ5035 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Nylon 6.6, 0.75, Black; Grommet Type Essentra Components
66AJ5035
Grommet, Nylon 6.6, 0.75, Black; Grommet Type Essentra Components 66AJ5035
GROMMET, NYLON 6.6, 0.75", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

GROMMET, NYLON 6.6, 0.75", BLACK; Grommet Type:Cable Retention; Cable Diameter Min:-; Cable Diameter Max:0.5"; Grommet Material:Nylon 6.6 (Polyamide 6.6); Mounting Hole Dia:0.75"; Panel Thickness Max:0.125"; Grommet Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number RPC7256-ND 66AJ5035
Product Name Bushings, Grommets Grommet, Nylon 6.6, 0.75, Black; Grommet Type Essentra Components
Material Plastic; Polyamide (PA66), Nylon 6/6 Other; Nylon 6.6 (Polyamide 6.6)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 692.619 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GB - CHC-22/GB - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details