Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WASHERS
ESSENTRA COMPONENTS
173000500022 -- STANDARD WASHERS
Essentra Components
Standard Washers
173000500022
Description
"M5 Flat Washer 0.039"" (1.00mm) Thick Polycarbonate"
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
"M5 Flat Washer 0.039"" (1.00mm) Thick Polycarbonate"
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Standard Washers
RPC2990-ND
Standard Washers
RPC2990-ND
"M5 Flat Washer 0.039"" (1.00mm) Thick Polycarbonate"
"M5 Flat Washer 0.039"" (1.00mm) Thick Polycarbonate"
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Washers
Product Number
RPC2990-ND
Product Name
Standard Washers
Washer Type
Flat or USS
Unlock Full Specs
to access all available technical data
Similar Products
Imao-Fixtureworks
Swing C Washer
SW
Specs
Material
Steel
Finish
BlackOxide
Thickness
0.236 to 0.315 inch (6.000 to 8.000 mm)
View Details
National Bolt & Nut Corporation
Helical Spring Lock Washers
Specs
Washer Type
Lockwasher, Helical Spring
Material
HardenedSteel
Finish
ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details
Keystone Electronics Corp.
Shoulder Washer
3241
Specs
Washer Type
Shoulder
Material
Fibre
Inside Diameter
0.385 inch (9.779 mm)
View Details
5
suppliers
Jergens, Inc.
Heavy Duty Square Washers
31928
Specs
Washer Type
Square or Rectangle
Material
Steel; 1018 Steel
Finish
BlackOxide
View Details