Essentra Components Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components 16224

Description
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components - 66AJ5024 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components
66AJ5024
Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components 66AJ5024
GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 12MM, BLACK; Grommet Type:Open; Cable Diameter Min:12mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5024
Product Name Grommet, Elastomer, 12Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 434.237 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
SPLIT CABLE GROMMET (CHROME/MATTE BLACK) - LS-50S-S-BL - LS-50S-S-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.25 inch (31.75 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details