Essentra Components Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components 16221

Description
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components - 66AJ5021 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components
66AJ5021
Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components 66AJ5021
GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

GROMMET, ELASTOMER, 7MM, BLACK; Grommet Type:Open; Cable Diameter Min:7mm; Cable Diameter Max:-; Grommet Material:Elastomer; Mounting Hole Dia:11mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:GRQ Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5021
Product Name Grommet, Elastomer, 7Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.4331 inch (11 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 559.925 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details