Essentra Components Grommet, Elastomer, 28Mm, Black; Grommet Type Essentra Components 16209

Description
GROMMET, ELASTOMER, 28MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24mm; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 28MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24mm; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 28Mm, Black; Grommet Type Essentra Components - 66AJ5009 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 28Mm, Black; Grommet Type Essentra Components
66AJ5009
Grommet, Elastomer, 28Mm, Black; Grommet Type Essentra Components 66AJ5009
GROMMET, ELASTOMER, 28MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24mm; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, ELASTOMER, 28MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:24mm; Grommet Material:Elastomer; Mounting Hole Dia:28mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5009
Product Name Grommet, Elastomer, 28Mm, Black; Grommet Type Essentra Components
Outside Diameter 1.1 inch (28 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
SATIN NICKEL CABLE GROMMET - CHC-22/NI - CHC-22/NI - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
Bushings, Grommets - 36-8481-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm32) - B02130P5 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details