Essentra Components Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components 16207

Description
GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:18mm; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:18mm; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components - 66AJ5007 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components
66AJ5007
Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components 66AJ5007
GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:18mm; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, ELASTOMER, 22MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:18mm; Grommet Material:Elastomer; Mounting Hole Dia:22mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5007
Product Name Grommet, Elastomer, 22Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.8661 inch (22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH170-BL - APD-KH170-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details