Essentra Components Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components 16204

Description
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Description
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components - 66AJ5004 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components
66AJ5004
Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components 66AJ5004
GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

GROMMET, ELASTOMER, 16MM, BLACK; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12mm; Grommet Material:Elastomer; Mounting Hole Dia:16mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 66AJ5004
Product Name Grommet, Elastomer, 16Mm, Black; Grommet Type Essentra Components
Outside Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-6-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details