Essentra Components Board Spacers, Standoffs 15TSP038

Description
"Round Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP038-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP038-ND
Board Spacers, Standoffs 145-15TSP038-ND
"Round Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Round Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components - 28AH1372 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components
28AH1372
Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components 28AH1372
STANDOFF, ROUND FEMALE-FEMALE, 15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 15.88MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:15.88mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP038-ND 28AH1372
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 15.88Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-14ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Standoffs - 1026378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details