Essentra Components Board Spacers, Standoffs 15TSP012

Description
"Round Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP012-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP012-ND
Board Spacers, Standoffs 145-15TSP012-ND
"Round Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Round Standoff Threaded #8-32 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components - 28AH1367 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components
28AH1367
Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components 28AH1367
STANDOFF, ROUND FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 9.53MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:8-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:9.53mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP012-ND 28AH1367
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 9.53Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1058195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details