Essentra Components Board Spacers, Standoffs 15TSP009

Description
"Round Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP009-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP009-ND
Board Spacers, Standoffs 145-15TSP009-ND
"Round Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Round Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 19.05Mm; Standoff Material Essentra Components - 28AH1364 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 19.05Mm; Standoff Material Essentra Components
28AH1364
Standoff, Round Female-Female, 19.05Mm; Standoff Material Essentra Components 28AH1364
STANDOFF, ROUND FEMALE-FEMALE, 19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 19.05MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:19.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP009-ND 28AH1364
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 19.05Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Standoffs - BSO4-440-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details