Essentra Components Board Spacers, Standoffs 15TSP008

Description
"Round Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet
Description
"Round Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 145-15TSP008-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
145-15TSP008-ND
Board Spacers, Standoffs 145-15TSP008-ND
"Round Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

"Round Standoff Threaded #6-32 Nylon 0.500"" (12.70mm) 1/2"" Natural"

Buy Now Datasheet
Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components - 28AH1363 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components
28AH1363
Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components 28AH1363
STANDOFF, ROUND FEMALE-FEMALE, 12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:12.7mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE-FEMALE, 12.7MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:-; Thread Size - Imperial:6-32 UNC; Standoff Type:Round Female-Female; Body Length:-; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 145-15TSP008-ND 28AH1363
Product Name Board Spacers, Standoffs Standoff, Round Female-Female, 12.7Mm; Standoff Material Essentra Components
Type & Shape Standoff; Round Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-3.5M3-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details